Airmar Technology Corporation 200m Mini Altimeter Kit Smart™ Sensor 200m Mini Altimeter Kit Smart Sensor

Description
Designed for AUVs and ROVs Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini Altimeter delivers excellent performance from a small, lightweight configuration optimized for use on USVs and AUVs. The sensor is available in either 170 kHz or 200 kHz. With low power consumption of just 150 mA at 12 V, the 200m Mini Altimeter is perfect for power-limited vessels. Optional water temp sensor available. In full auto mode, the sounding rate is variable with depth; in manual mode, the sounding rate is configurable to run up to 10X per second. The data output rate and ping rate are the same in manual mode, and one ping produces one depth output. In full auto mode, the data output rate is configurable (0.1 to 25 seconds per interval). The 200m Mini Altimeter communicates NMEA 0183 serial data protocol over RS232 or RS422. The kits consist of a 1,000 m rated transducer with 15.5" (39.4 cm) cable with connector, matching bulkhead connector, transceiver board with mounting hardware, and wiring diagram. Water temp sensor optional. Features Designed for Autonomous Underwater Vehicles and Remotely Operated Vehicles Ultra-compact design Minimal power consumption NMEA 0183* M107 housing 100% Made in the U.S.A.
Datasheet
Description
Designed for AUVs and ROVs Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini Altimeter delivers excellent performance from a small, lightweight configuration optimized for use on USVs and AUVs. The sensor is available in either 170 kHz or 200 kHz. With low power consumption of just 150 mA at 12 V, the 200m Mini Altimeter is perfect for power-limited vessels. Optional water temp sensor available. In full auto mode, the sounding rate is variable with depth; in manual mode, the sounding rate is configurable to run up to 10X per second. The data output rate and ping rate are the same in manual mode, and one ping produces one depth output. In full auto mode, the data output rate is configurable (0.1 to 25 seconds per interval). The 200m Mini Altimeter communicates NMEA 0183 serial data protocol over RS232 or RS422. The kits consist of a 1,000 m rated transducer with 15.5" (39.4 cm) cable with connector, matching bulkhead connector, transceiver board with mounting hardware, and wiring diagram. Water temp sensor optional. Features Designed for Autonomous Underwater Vehicles and Remotely Operated Vehicles Ultra-compact design Minimal power consumption NMEA 0183* M107 housing 100% Made in the U.S.A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200m Mini Altimeter Kit Smart™ Sensor - 200m Mini Altimeter Kit Smart Sensor - Airmar Technology Corporation
Milford, NH, United States
200m Mini Altimeter Kit Smart™ Sensor
200m Mini Altimeter Kit Smart Sensor
200m Mini Altimeter Kit Smart™ Sensor 200m Mini Altimeter Kit Smart Sensor
Designed for AUVs and ROVs Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini Altimeter delivers excellent performance from a small, lightweight configuration optimized for use on USVs and AUVs. The sensor is available in either 170 kHz or 200 kHz. With low power consumption of just 150 mA at 12 V, the 200m Mini Altimeter is perfect for power-limited vessels. Optional water temp sensor available. In full auto mode, the sounding rate is variable with depth; in manual mode, the sounding rate is configurable to run up to 10X per second. The data output rate and ping rate are the same in manual mode, and one ping produces one depth output. In full auto mode, the data output rate is configurable (0.1 to 25 seconds per interval). The 200m Mini Altimeter communicates NMEA 0183 serial data protocol over RS232 or RS422. The kits consist of a 1,000 m rated transducer with 15.5" (39.4 cm) cable with connector, matching bulkhead connector, transceiver board with mounting hardware, and wiring diagram. Water temp sensor optional. Features Designed for Autonomous Underwater Vehicles and Remotely Operated Vehicles Ultra-compact design Minimal power consumption NMEA 0183* M107 housing 100% Made in the U.S.A.

Designed for AUVs and ROVs

Airmar's 200m Mini Altimeter Kit is an ultra-compact altimeter kit designed for measuring height off the sea floor and underwater structures. Pressure rated for up to 1,000 meters, the 200m Mini Altimeter delivers 99.4% accuracy at 5.8 meters. The 200m Mini Altimeter delivers excellent performance from a small, lightweight configuration optimized for use on USVs and AUVs. The sensor is available in either 170 kHz or 200 kHz. With low power consumption of just 150 mA at 12 V, the 200m Mini Altimeter is perfect for power-limited vessels. Optional water temp sensor available.

In full auto mode, the sounding rate is variable with depth; in manual mode, the sounding rate is configurable to run up to 10X per second. The data output rate and ping rate are the same in manual mode, and one ping produces one depth output. In full auto mode, the data output rate is configurable (0.1 to 25 seconds per interval). The 200m Mini Altimeter communicates NMEA 0183 serial data protocol over RS232 or RS422.

The kits consist of a 1,000 m rated transducer with 15.5" (39.4 cm) cable with connector, matching bulkhead connector, transceiver board with mounting hardware, and wiring diagram. Water temp sensor optional.

Features


  • Designed for Autonomous Underwater Vehicles and Remotely Operated Vehicles
  • Ultra-compact design
  • Minimal power consumption
  • NMEA 0183*
  • M107 housing
  • 100% Made in the U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Altimeters
Product Number 200m Mini Altimeter Kit Smart Sensor
Product Name 200m Mini Altimeter Kit Smart™ Sensor
Unlock Full Specs
to access all available technical data