Airlink Transformers Outdoor Waterproof Transformers WP0324

Description
WP0324 - Outdoor Waterproof Transformers 300VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days
Description
WP0324 - Outdoor Waterproof Transformers 300VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

Suppliers

Company
Product
Description
Supplier Links
Outdoor Waterproof Transformers - WP0324 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Outdoor Waterproof Transformers
WP0324
Outdoor Waterproof Transformers WP0324
WP0324 - Outdoor Waterproof Transformers 300VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

WP0324 - Outdoor Waterproof Transformers
300VA 230v to Single 24v Waterproof transformer
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WP0324
Product Name Outdoor Waterproof Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-080L CST2010-080LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details