Airlink Transformers Outdoor Waterproof Transformers WP0302

Description
WP0302 - Outdoor Waterproof Transformers 300VA 230v to 2 x 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days
Description
WP0302 - Outdoor Waterproof Transformers 300VA 230v to 2 x 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

Suppliers

Company
Product
Description
Supplier Links
Outdoor Waterproof Transformers - WP0302 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Outdoor Waterproof Transformers
WP0302
Outdoor Waterproof Transformers WP0302
WP0302 - Outdoor Waterproof Transformers 300VA 230v to 2 x 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

WP0302 - Outdoor Waterproof Transformers
300VA 230v to 2 x 12v Waterproof transformer
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WP0302
Product Name Outdoor Waterproof Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
A0009-AL Surface Mount Flyback Transformer - A0009-AL A0009-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details