Airlink Transformers Outdoor Waterproof Transformers WP0102

Description
WP0102 - Outdoor Waterproof Transformers 100VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days
Description
WP0102 - Outdoor Waterproof Transformers 100VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

Suppliers

Company
Product
Description
Supplier Links
Outdoor Waterproof Transformers - WP0102 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Outdoor Waterproof Transformers
WP0102
Outdoor Waterproof Transformers WP0102
WP0102 - Outdoor Waterproof Transformers 100VA 230v to Single 24v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

WP0102 - Outdoor Waterproof Transformers
100VA 230v to Single 24v Waterproof transformer
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WP0102
Product Name Outdoor Waterproof Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 380 to 416 volts
Power Rating (VA) 750 VA
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details