WP0100 - Outdoor Waterproof Transformers
100VA 230v to Single 12v Waterproof transformer
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | WP0100 |
| Product Name | Outdoor Waterproof Transformers |
| Transformer Type | Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |
| Output Voltage | 12 volts |