Airlink Transformers Enclosed Isolating Transformers WM5013

Description
WM5013 - Enclosed Isolating Transformers 5000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
WM5013 - Enclosed Isolating Transformers 5000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Isolating Transformers - WM5013 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Isolating Transformers
WM5013
Enclosed Isolating Transformers WM5013
WM5013 - Enclosed Isolating Transformers 5000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

WM5013 - Enclosed Isolating Transformers
5000VA 415v to 208v Hardwired
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-23 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WM5013
Product Name Enclosed Isolating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 415 volts
Output Voltage 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details