Airlink Transformers Enclosed Isolating Transformers WM1515

Description
WM1515 - Enclosed Isolating Transformers 1500VA 230v to 100v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
WM1515 - Enclosed Isolating Transformers 1500VA 230v to 100v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Isolating Transformers - WM1515 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Isolating Transformers
WM1515
Enclosed Isolating Transformers WM1515
WM1515 - Enclosed Isolating Transformers 1500VA 230v to 100v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

WM1515 - Enclosed Isolating Transformers
1500VA 230v to 100v Hardwired
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-23 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WM1515
Product Name Enclosed Isolating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A9-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 500 VA
View Details
Hammond Manufacturing Company Inc.
Specs
Transformer Type Laminated Core
Mounting PCB/SMD
Construction Laminate
View Details