Airlink Transformers Enclosed Isolating Transformers WM1500

Description
WM1500 - Enclosed Isolating Transformers 1500VA 230v to 2x110v CTE 16amp sockets Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
WM1500 - Enclosed Isolating Transformers 1500VA 230v to 2x110v CTE 16amp sockets Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Isolating Transformers - WM1500 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Isolating Transformers
WM1500
Enclosed Isolating Transformers WM1500
WM1500 - Enclosed Isolating Transformers 1500VA 230v to 2x110v CTE 16amp sockets Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

WM1500 - Enclosed Isolating Transformers
1500VA 230v to 2x110v CTE 16amp sockets
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-23 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WM1500
Product Name Enclosed Isolating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Single Secondary Chassis Mount Power Transformers - F-252U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers