Airlink Transformers Enclosed Isolating Transformers WM1006

Description
WM1006 - Enclosed Isolating Transformers 1000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
WM1006 - Enclosed Isolating Transformers 1000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Isolating Transformers - WM1006 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Isolating Transformers
WM1006
Enclosed Isolating Transformers WM1006
WM1006 - Enclosed Isolating Transformers 1000VA 415v to 208v Hardwired Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-23 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

WM1006 - Enclosed Isolating Transformers
1000VA 415v to 208v Hardwired
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-23 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number WM1006
Product Name Enclosed Isolating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 415 volts
Output Voltage 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-120M2SL FCT1-120M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 165U18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 270 VA
View Details
4 suppliers
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS24-7300 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 175 VA
View Details
5 suppliers