Airlink Transformers American 120V Voltage Converters US0110HW

Description
US0110HW - American 120V Voltage Converters 100VA 230v to 120v Hardwired 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
US0110HW - American 120V Voltage Converters 100VA 230v to 120v Hardwired 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American 120V Voltage Converters - US0110HW - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American 120V Voltage Converters
US0110HW
American 120V Voltage Converters US0110HW
US0110HW - American 120V Voltage Converters 100VA 230v to 120v Hardwired 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

US0110HW - American 120V Voltage Converters
100VA 230v to 120v Hardwired
120V output to run American appliances in the UK
230v output to run British appliances in America
Choice outputs fitted with american sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number US0110HW
Product Name American 120V Voltage Converters
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227884 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details