Airlink Transformers Halogen Lighting Transformers TT0150

Description
TT0150 - Halogen Lighting 150VA 230v to 1x12v Lighting Transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
TT0150 - Halogen Lighting 150VA 230v to 1x12v Lighting Transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Halogen Lighting Transformers - TT0150 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Halogen Lighting Transformers
TT0150
Halogen Lighting Transformers TT0150
TT0150 - Halogen Lighting 150VA 230v to 1x12v Lighting Transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

TT0150 - Halogen Lighting
150VA 230v to 1x12v Lighting Transformer
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number TT0150
Product Name Halogen Lighting Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

IFLY0012 DC-DC Flyback Transformer for Telecom - IFLY0012L IFLY0012LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Buck-Boost Transformers; Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 166F12B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12 volts
Power Rating (VA) 3.6 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-193U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers