Airlink Transformers Outdoor Waterproof Transformers TG0302

Description
TG0302 - Outdoor Waterproof Transformers 300VA 230v to single 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days
Description
TG0302 - Outdoor Waterproof Transformers 300VA 230v to single 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

Suppliers

Company
Product
Description
Supplier Links
Outdoor Waterproof Transformers - TG0302 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Outdoor Waterproof Transformers
TG0302
Outdoor Waterproof Transformers TG0302
TG0302 - Outdoor Waterproof Transformers 300VA 230v to single 12v Waterproof transformer British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

TG0302 - Outdoor Waterproof Transformers
300VA 230v to single 12v Waterproof transformer
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number TG0302
Product Name Outdoor Waterproof Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Flyback Transformers for STMicroelectronics PM8803 - JA4173-AL JA4173-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details