SU1516 - 230V Portable Tool Transformers
1500VA 110v to 230v with 2 x 16A blue sockets Stepup transformer
Converts 110v to 230v
To operate 230v tools on a building site
Manufactured to BSEN61558
Housed in reinforced cases providing security and durability
Manufactured in accordance with EN61558 CE & RoHS Compliant
We can custom build to your specifications
Tool and site transformers for power tools, Lighting and machinery application on building sites
Manufactured to BSEN61558
Housed in reinforced cases providing security and durability
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | SU1516 |
| Product Name | 230V Portable Tool Transformers |
| Construction | Toroidal Core |
| Input Voltage | 110 volts |
| Output Voltage | 230 volts |