ST5002 - 110V Portable Tool Transformers
5000VA 230v to 2 x 110v 16Amp 1 x 32A outlets tool transformer
230v to 110v Tool transformers
Manufactured to BSEN61558
Housed in reinforced cases providing security and durability
Manufactured in accordance with EN61558 CE & RoHS Compliant
We can custom build to your specifications
Tool and site transformers for power tools, Lighting and machinery application on building sites
Manufactured to BSEN61558
Housed in reinforced cases providing security and durability
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ST5002 |
| Product Name | 110V Portable Tool Transformers |
| Transformer Type | Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |
| Output Voltage | 110 volts |