Airlink Transformers Halogen Lighting Transformers SL0324

Description
SL0324 - Halogen Lighting 300VA 230v to Single 24v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
SL0324 - Halogen Lighting 300VA 230v to Single 24v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Halogen Lighting Transformers - SL0324 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Halogen Lighting Transformers
SL0324
Halogen Lighting Transformers SL0324
SL0324 - Halogen Lighting 300VA 230v to Single 24v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

SL0324 - Halogen Lighting
300VA 230v to Single 24v
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number SL0324
Product Name Halogen Lighting Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Transformers - Power Transformers - 161G34 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 17 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD6-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
5 suppliers