Airlink Transformers Halogen Lighting Transformers SL0301

Description
SL0301 - Halogen Lighting 300VA 230v to Single 12v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
SL0301 - Halogen Lighting 300VA 230v to Single 12v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Halogen Lighting Transformers - SL0301 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Halogen Lighting Transformers
SL0301
Halogen Lighting Transformers SL0301
SL0301 - Halogen Lighting 300VA 230v to Single 12v Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

SL0301 - Halogen Lighting
300VA 230v to Single 12v
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number SL0301
Product Name Halogen Lighting Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT Gate Drive Transformers - DA2317-AL DA2317-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497B-A5-M11-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 200 VA
View Details
50 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-1040 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers