SL0201 - Halogen Lighting
200VA 230v to Single 12v
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | SL0201 |
| Product Name | Halogen Lighting Transformers |
| Transformer Type | Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |
| Output Voltage | 12 volts |