SD2024 - Low Voltage Portable Tool Transformers
2000VA 230v to 1 x 24v site transformer Hardwired
Input 230volts or 110v to 24v & 42v Tool transformers
Housed in reinforced cases providing security and durability
Manufactured in accordance with EN61558 CE & RoHS Compliant
We can custom build to your specifications
Tool and site transformers for power tools, Lighting and machinery application on building sites
Manufactured to BSEN61558
Housed in reinforced cases providing security and durability
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | SD2024 |
| Product Name | Low Voltage Portable Tool Transformers |
| Transformer Type | Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |
| Output Voltage | 24 volts |