Airlink Transformers Halogen Lighting Transformers MF250

Description
MF250 - Halogen Lighting 250VA 230v to 12v multi output halogen light transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
MF250 - Halogen Lighting 250VA 230v to 12v multi output halogen light transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Halogen Lighting Transformers - MF250 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Halogen Lighting Transformers
MF250
Halogen Lighting Transformers MF250
MF250 - Halogen Lighting 250VA 230v to 12v multi output halogen light transformer Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

MF250 - Halogen Lighting
250VA 230v to 12v multi output halogen light transformer
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number MF250
Product Name Halogen Lighting Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182L240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
4 suppliers
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details