Airlink Transformers Japanese 100V Voltage Converters JAEU1010

Description
JAEU1010 - Japanese 100V Voltage Converters 1000VA 100v to 230v EU Schuko 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
JAEU1010 - Japanese 100V Voltage Converters 1000VA 100v to 230v EU Schuko 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
Japanese 100V Voltage Converters - JAEU1010 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Japanese 100V Voltage Converters
JAEU1010
Japanese 100V Voltage Converters JAEU1010
JAEU1010 - Japanese 100V Voltage Converters 1000VA 100v to 230v EU Schuko 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

JAEU1010 - Japanese 100V Voltage Converters
1000VA 100v to 230v EU Schuko
100V output to run Japanes appliances in the UK
230v output to run British appliances in Japan
Choice of outputs fitted with Japanes 3 Pin sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number JAEU1010
Product Name Japanese 100V Voltage Converters
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply / Desktop Adapter - fsp090-abcn2-medion-19733 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 4.74 amps
View Details