Airlink Transformers Japanese 100V Voltage Converters JA1500

Description
JA1500 - Japanese 100V Voltage Converters 1500VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
JA1500 - Japanese 100V Voltage Converters 1500VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
Japanese 100V Voltage Converters - JA1500 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Japanese 100V Voltage Converters
JA1500
Japanese 100V Voltage Converters JA1500
JA1500 - Japanese 100V Voltage Converters 1500VA 230v to 100v 100V output to run Japanes appliances in the UK 230v output to run British appliances in Japan Choice of outputs fitted with Japanes 3 Pin sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

JA1500 - Japanese 100V Voltage Converters
1500VA 230v to 100v
100V output to run Japanes appliances in the UK
230v output to run British appliances in Japan
Choice of outputs fitted with Japanes 3 Pin sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number JA1500
Product Name Japanese 100V Voltage Converters
AC Output Voltage 100.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details