EWS12502 - High Voltage Transformers
350VA 230vac to 2500-E-2500
Enclosed High voltage transformers
Multitude of primaries & secondaries
1000v 1500v 2500v to 10000v
Custom built
Vacuum impegnated with varnish
House in plastic case with resin
Available with Screw terminal or flying leads
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | EWS12502 |
| Product Name | High Voltage Transformers |
| Transformer Type | High Voltage Transformer; Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |