Airlink Transformers Electronic Transformers ET250

Description
ET250 - Electronic 250VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
ET250 - Electronic 250VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Electronic Transformers - ET250 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Electronic Transformers
ET250
Electronic Transformers ET250
ET250 - Electronic 250VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

ET250 - Electronic
250VA 230v to 12v Electronic transformer for LV halogen lamps
Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting.
All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked.
Input 230V to 12V
Compatible with leading edge or trailing edge phase control dimmers.
RFI (radio frequency interference) suppressed.
Short circuit protection
Overload protected
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number ET250
Product Name Electronic Transformers
Construction Toroidal Core
Unlock Full Specs
to access all available technical data

Similar Products

CST2010 Series SMT Current Sense Transformers - CST2010-060L CST2010-060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 161FA20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 10 volts
Power Rating (VA) 4.4 VA
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F12-1600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers