Airlink Transformers Electronic Transformers ET150

Description
ET150 - Electronic 150VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours
Description
ET150 - Electronic 150VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Electronic Transformers - ET150 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Electronic Transformers
ET150
Electronic Transformers ET150
ET150 - Electronic 150VA 230v to 12v Electronic transformer for LV halogen lamps Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting. All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked. Input 230V to 12V Compatible with leading edge or trailing edge phase control dimmers. RFI (radio frequency interference) suppressed. Short circuit protection Overload protected Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v Usally dispatched within 48hours

ET150 - Electronic
150VA 230v to 12v Electronic transformer for LV halogen lamps
Dimmable electronic transformers for low voltage (ELV) tungsten halogen lighting.
All electronic transformers conform to the directive 89/336/EEC relating to electromagnetic compatibility and the Low Voltage Equipment Directive 2006/95/EC and CE marked.
Input 230V to 12V
Compatible with leading edge or trailing edge phase control dimmers.
RFI (radio frequency interference) suppressed.
Short circuit protection
Overload protected
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number ET150
Product Name Electronic Transformers
Construction Toroidal Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F3-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
Cooling Method Air; Fan cooling Natural cooling
Mounting Chassis; Floor mounted
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details