Airlink Transformers Outdoor Waterproof Transformers EL0324W

Description
EL0324W - Outdoor Waterproof Transformers 300VA 230v to Single 24v British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days
Description
EL0324W - Outdoor Waterproof Transformers 300VA 230v to Single 24v British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

Suppliers

Company
Product
Description
Supplier Links
Outdoor Waterproof Transformers - EL0324W - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Outdoor Waterproof Transformers
EL0324W
Outdoor Waterproof Transformers EL0324W
EL0324W - Outdoor Waterproof Transformers 300VA 230v to Single 24v British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v 12v or 24v All waterproof transformers are dimmable Usally dispatched within 3 days

EL0324W - Outdoor Waterproof Transformers
300VA 230v to Single 24v
British built IP rated outdoor transformers
Low voltage lighting transformers
Suitable for Halogen Lighting
Fully protected against short circuit of overload with circuit breakers
Full range from 12va to 1500va
6v 12v or 24v
All waterproof transformers are dimmable
Usally dispatched within 3 days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number EL0324W
Product Name Outdoor Waterproof Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
HP5 Series Hexa-Path Magnetics - HP5-0083 HP5-0083LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details