Airlink Transformers Standard Range Toroidal Transformers CM5000175

Description
CM5000175 - Standard Range Toroidal Transformers 5000VA 230v to 2X115 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
CM5000175 - Standard Range Toroidal Transformers 5000VA 230v to 2X115 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Standard Range Toroidal Transformers - CM5000175 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Range Toroidal Transformers
CM5000175
Standard Range Toroidal Transformers CM5000175
CM5000175 - Standard Range Toroidal Transformers 5000VA 230v to 2X115 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

CM5000175 - Standard Range Toroidal Transformers
5000VA 230v to 2X115
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number CM5000175
Product Name Standard Range Toroidal Transformers
Transformer Type Isolation
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSX7030 Series SMT Current Sense Transformers - CSX7030-150 - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Autotransformer Power Transformers - N-3MG - Triad Magnetics
Specs
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts
Output Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 182H18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 18 volts
View Details
2 suppliers