Airlink Transformers Standard Range Toroidal Transformers CM2000255

Description
CM2000255 - Standard Range Toroidal Transformers 2000VA 230v to 2x55v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
CM2000255 - Standard Range Toroidal Transformers 2000VA 230v to 2x55v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Standard Range Toroidal Transformers - CM2000255 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Range Toroidal Transformers
CM2000255
Standard Range Toroidal Transformers CM2000255
CM2000255 - Standard Range Toroidal Transformers 2000VA 230v to 2x55v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

CM2000255 - Standard Range Toroidal Transformers
2000VA 230v to 2x55v
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number CM2000255
Product Name Standard Range Toroidal Transformers
Transformer Type Isolation
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-474 MSD1260-474KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details