Airlink Transformers Standard Range Toroidal Transformers CM1500424

Description
CM1500424 - Standard Range Toroidal Transformers 1500VA 230v to 4x24v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
CM1500424 - Standard Range Toroidal Transformers 1500VA 230v to 4x24v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Standard Range Toroidal Transformers - CM1500424 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Range Toroidal Transformers
CM1500424
Standard Range Toroidal Transformers CM1500424
CM1500424 - Standard Range Toroidal Transformers 1500VA 230v to 4x24v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

CM1500424 - Standard Range Toroidal Transformers
1500VA 230v to 4x24v
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number CM1500424
Product Name Standard Range Toroidal Transformers
Transformer Type Isolation
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 165V22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 22 volts
Power Rating (VA) 440 VA
View Details
4 suppliers
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details