Airlink Transformers Standard Range Toroidal Transformers CM1000412

Description
CM1000412 - Standard Range Toroidal Transformers 1000VA 230v to 4x12v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
CM1000412 - Standard Range Toroidal Transformers 1000VA 230v to 4x12v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Standard Range Toroidal Transformers - CM1000412 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Range Toroidal Transformers
CM1000412
Standard Range Toroidal Transformers CM1000412
CM1000412 - Standard Range Toroidal Transformers 1000VA 230v to 4x12v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

CM1000412 - Standard Range Toroidal Transformers
1000VA 230v to 4x12v
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number CM1000412
Product Name Standard Range Toroidal Transformers
Transformer Type Isolation
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH550-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-040L CST2010-040LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details