CM1000173 - Standard Range Toroidal Transformers
1000VA 415v to 230v
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CM1000173 |
| Product Name | Standard Range Toroidal Transformers |
| Transformer Type | Isolation |
| Mounting | Chassis |
| Construction | Toroidal Core |
| Input Voltage | 415 volts |