Airlink Transformers Standard Range Toroidal Transformers CM0750270

Description
CM0750270 - Standard Range Toroidal Transformers 750VA 230v to 2x70v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
CM0750270 - Standard Range Toroidal Transformers 750VA 230v to 2x70v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Standard Range Toroidal Transformers - CM0750270 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Range Toroidal Transformers
CM0750270
Standard Range Toroidal Transformers CM0750270
CM0750270 - Standard Range Toroidal Transformers 750VA 230v to 2x70v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

CM0750270 - Standard Range Toroidal Transformers
750VA 230v to 2x70v
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number CM0750270
Product Name Standard Range Toroidal Transformers
Transformer Type Isolation
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - GA3157-AL GA3157-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F16-1250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
3 suppliers