Airlink Transformers Boating Transformers BT5231

Description
BT5231 - Boating Transformers 5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days
Description
BT5231 - Boating Transformers 5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days

Suppliers

Company
Product
Description
Supplier Links
Boating Transformers - BT5231 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Boating Transformers
BT5231
Boating Transformers BT5231
BT5231 - Boating Transformers 5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days

BT5231 - Boating Transformers
5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion
Prevents Galvanic Corrosion
Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion.
230V input
230V output (Also available with 120v output)
Earth bonded to neutral
Electrostatic screen
Range 1600VA to 10KVA
British built
Screw terminal blocks or leads
Dispatched within 5 Days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number BT5231
Product Name Boating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Power Transformers - N-67A - Triad Magnetics
Specs
Transformer Type Isolation
Construction SplitCore
Input Voltage 115 to 230 volts
View Details
5 suppliers
CST7030 Series SMT Current Sense Transformers - CST7030-020L CST7030-020LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details