BT3231 - Boating Transformers
3600va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion
Prevents Galvanic Corrosion
Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion.
230V input
230V output (Also available with 120v output)
Earth bonded to neutral
Electrostatic screen
Range 1600VA to 10KVA
British built
Screw terminal blocks or leads
Dispatched within 5 Days
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | BT3231 |
| Product Name | Boating Transformers |
| Transformer Type | Isolation |
| Construction | Toroidal Core |
| Input Voltage | 230 volts |
| Output Voltage | 230 volts |