Airlink Transformers Boating Transformers BT10230

Description
BT10230 - Boating Transformers 10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days
Description
BT10230 - Boating Transformers 10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days

Suppliers

Company
Product
Description
Supplier Links
Boating Transformers - BT10230 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Boating Transformers
BT10230
Boating Transformers BT10230
BT10230 - Boating Transformers 10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input 230V output (Also available with 120v output) Earth bonded to neutral Electrostatic screen Range 1600VA to 10KVA British built Screw terminal blocks or leads Dispatched within 5 Days

BT10230 - Boating Transformers
10Kva 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion
Prevents Galvanic Corrosion
Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion.
230V input
230V output (Also available with 120v output)
Earth bonded to neutral
Electrostatic screen
Range 1600VA to 10KVA
British built
Screw terminal blocks or leads
Dispatched within 5 Days

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number BT10230
Product Name Boating Transformers
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A13-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 2000 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5030V Series Miniature High-Isolation Transformers - LPD5030V-472 LPD5030V-472MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details