Airlink Transformers Enclosed Autowound Transformers AU6000HW

Description
AU6000HW - Enclosed Autowound Transformers 6000VA 230v to 110v Hardwired Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
AU6000HW - Enclosed Autowound Transformers 6000VA 230v to 110v Hardwired Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Autowound Transformers - AU6000HW - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Autowound Transformers
AU6000HW
Enclosed Autowound Transformers AU6000HW
AU6000HW - Enclosed Autowound Transformers 6000VA 230v to 110v Hardwired Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

AU6000HW - Enclosed Autowound Transformers
6000VA 230v to 110v Hardwired
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality autowound toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-13 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number AU6000HW
Product Name Enclosed Autowound Transformers
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD3015 Series Shielded Coupled Power Inductors - LPD3015-473 LPD3015-473MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details