Airlink Transformers Enclosed Autowound Transformers AU15415

Description
AU15415 - Enclosed Autowound Transformers 15,000VA 0-110-415v Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours
Description
AU15415 - Enclosed Autowound Transformers 15,000VA 0-110-415v Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

Suppliers

Company
Product
Description
Supplier Links
Enclosed Autowound Transformers - AU15415 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Enclosed Autowound Transformers
AU15415
Enclosed Autowound Transformers AU15415
AU15415 - Enclosed Autowound Transformers 15,000VA 0-110-415v Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality autowound toroidal transformers Ideal for secure power conversion on the shop floor Hardwired or 16Amp BS4343 sockets Conforms BSEN61558-2-13 CE & RoHS In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours Industrial Transformers Housed in robust steel cases for either wall or floor mounting British Built high quality safety isolating toroidal transformers Ideal for secure power conversion on the shop floor In addition to our standard range, we will be pleased to quote for your special requirements Usally dispatched within 48hours

AU15415 - Enclosed Autowound Transformers
15,000VA 0-110-415v
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality autowound toroidal transformers
Ideal for secure power conversion on the shop floor
Hardwired or 16Amp BS4343 sockets
Conforms BSEN61558-2-13 CE & RoHS
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours
Industrial Transformers
Housed in robust steel cases for either wall or floor mounting
British Built high quality safety isolating toroidal transformers
Ideal for secure power conversion on the shop floor
In addition to our standard range, we will be pleased to quote for your special requirements
Usally dispatched within 48hours

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number AU15415
Product Name Enclosed Autowound Transformers
Construction Toroidal Core
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104DR HTX8045C-104DRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details