Airlink Transformers Autowound Transformers AT1501

Description
AT1501 - Autowound Transformers 1500VA 0-110-230v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
AT1501 - Autowound Transformers 1500VA 0-110-230v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Autowound Transformers - AT1501 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Autowound Transformers
AT1501
Autowound Transformers AT1501
AT1501 - Autowound Transformers 1500VA 0-110-230v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

AT1501 - Autowound Transformers
1500VA 0-110-230v
- Single hole fixing through centre
- Terminal Blocks
- Suitable for American machinery or appliances
- Stepup or Stepdown
- Multitude of voltage 100 110 120 230 415v
- British built
- Conforms to BSEN61555-2-13
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number AT1501
Product Name Autowound Transformers
Mounting Chassis
Construction Toroidal Core
Input Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182F30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-366XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details