Airlink Transformers Autowound Transformers AT0254

Description
AT0254 - Autowound Transformers 250VA 0-230-415v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT
Description
AT0254 - Autowound Transformers 250VA 0-230-415v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

Suppliers

Company
Product
Description
Supplier Links
Autowound Transformers - AT0254 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Autowound Transformers
AT0254
Autowound Transformers AT0254
AT0254 - Autowound Transformers 250VA 0-230-415v - Single hole fixing through centre - Terminal Blocks - Suitable for American machinery or appliances - Stepup or Stepdown - Multitude of voltage 100 110 120 230 415v - British built - Conforms to BSEN61555-2-13 Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers Manufactured in accordance with EN61558 CE & RoHS Compliant Prototypes Toroidal transformers can be supplied within a few days All prices quoted are ex-VAT

AT0254 - Autowound Transformers
250VA 0-230-415v
- Single hole fixing through centre
- Terminal Blocks
- Suitable for American machinery or appliances
- Stepup or Stepdown
- Multitude of voltage 100 110 120 230 415v
- British built
- Conforms to BSEN61555-2-13
Open style with leads
Multitude of primary and secondary voltages
15VA to 5kVA
Low profile, small size, lightweight transformer
Low level of radiated magnetic field
Double insulated isolating safety transformers
Autowound stepup stepdown type
Valve amplifier transformers
Custom built transformers
Manufactured in accordance with EN61558 CE & RoHS Compliant
Prototypes Toroidal transformers can be supplied within a few days
All prices quoted are ex-VAT

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number AT0254
Product Name Autowound Transformers
Mounting Chassis
Construction Toroidal Core
Input Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-162XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 229C56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 24 VA
View Details
4 suppliers