Airlink Transformers 3P+N Isolating Delta Star Transformers 3PTS32141

Description
3PTS32141 - 3P+N Isolating Delta Star 30kva 3P Delta Star 230v to 240v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Step up , Step down Input Delta unearthed Output Star/wye Earthed Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PTS32141 - 3P+N Isolating Delta Star 30kva 3P Delta Star 230v to 240v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Step up , Step down Input Delta unearthed Output Star/wye Earthed Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P+N Isolating Delta Star Transformers - 3PTS32141 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P+N Isolating Delta Star Transformers
3PTS32141
3P+N Isolating Delta Star Transformers 3PTS32141
3PTS32141 - 3P+N Isolating Delta Star 30kva 3P Delta Star 230v to 240v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Step up , Step down Input Delta unearthed Output Star/wye Earthed Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PTS32141 - 3P+N Isolating Delta Star
30kva 3P Delta Star 230v to 240v Hardwired
Three Phase Double insulated Isolating safety transformer
Three Phase plus Neutral
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Step up , Step down
Input Delta unearthed
Output Star/wye Earthed
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PTS32141
Product Name 3P+N Isolating Delta Star Transformers
Transformer Type Isolation; Three Phase Transformers
Construction Toroidal Core
Input Voltage 230 volts
Output Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
GA3291-AL Forward Converter Transformer for Akros AS1130 PoE Controller - GA3291-AL GA3291-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - FD7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers