3PTS32113 - 3P+N Isolating Delta Star
30kva 3P Delta Star 415v to 400v Hardwired
Three Phase Double insulated Isolating safety transformer
Three Phase plus Neutral
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Step up , Step down
Input Delta unearthed
Output Star/wye Earthed
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3PTS32113 |
| Product Name | 3P+N Isolating Delta Star Transformers |
| Transformer Type | Isolation; Three Phase Transformers |
| Construction | Toroidal Core |
| Input Voltage | 415 volts |
| Output Voltage | 400 volts |