Airlink Transformers 3P Isolating Delta Delta Transformers 3PHD15733

Description
3PHD15733 - 3P Isolating Delta Delta 15kva 3P Delta Delta 380v to 380v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PHD15733 - 3P Isolating Delta Delta 15kva 3P Delta Delta 380v to 380v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P Isolating Delta Delta Transformers - 3PHD15733 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P Isolating Delta Delta Transformers
3PHD15733
3P Isolating Delta Delta Transformers 3PHD15733
3PHD15733 - 3P Isolating Delta Delta 15kva 3P Delta Delta 380v to 380v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PHD15733 - 3P Isolating Delta Delta
15kva 3P Delta Delta 380v to 380v Hardwired
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PHD15733
Product Name 3P Isolating Delta Delta Transformers
Transformer Type Isolation; Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick-Connect World Series™ Power Transformers - VPS24-3300 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 80 VA
View Details
5 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers