Airlink Transformers 3P Isolating Delta Delta Transformers 3PHD15725

Description
3PHD15725 - 3P Isolating Delta Delta 15kva 3P Delta Delta 400v to 240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PHD15725 - 3P Isolating Delta Delta 15kva 3P Delta Delta 400v to 240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P Isolating Delta Delta Transformers - 3PHD15725 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P Isolating Delta Delta Transformers
3PHD15725
3P Isolating Delta Delta Transformers 3PHD15725
3PHD15725 - 3P Isolating Delta Delta 15kva 3P Delta Delta 400v to 240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PHD15725 - 3P Isolating Delta Delta
15kva 3P Delta Delta 400v to 240v Hardwired
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PHD15725
Product Name 3P Isolating Delta Delta Transformers
Transformer Type Isolation; Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A11-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1000 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
MSD1260T Series High Temperature Shielded Coupled Power Inductors - MSD1260T-123 MSD1260T-123MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details