Airlink Transformers 3P Isolating Delta Delta Transformers 3PHD10619

Description
3PHD10619 - 3P Isolating Delta Delta 10kva 3P Delta Delta 400v to 480v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PHD10619 - 3P Isolating Delta Delta 10kva 3P Delta Delta 400v to 480v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P Isolating Delta Delta Transformers - 3PHD10619 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P Isolating Delta Delta Transformers
3PHD10619
3P Isolating Delta Delta Transformers 3PHD10619
3PHD10619 - 3P Isolating Delta Delta 10kva 3P Delta Delta 400v to 480v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PHD10619 - 3P Isolating Delta Delta
10kva 3P Delta Delta 400v to 480v Hardwired
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PHD10619
Product Name 3P Isolating Delta Delta Transformers
Transformer Type Isolation; Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD5030 Series Shielded Coupled Power Inductors - LPD5030-683 LPD5030-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Three Phase Dry Voltages Transformaor 3KVA 7KVA 15KVA 10KVA 30KVA 50KVA Step up Down Transformer 220v to 380v 3 Phase Porwer Price - No.1601399804197 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 166F120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 120 volts
Power Rating (VA) 36 VA
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-146XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers