Airlink Transformers 3P Isolating Delta Delta Transformers 3PHD05017

Description
3PHD05017 - 3P Isolating Delta Delta 5kva 3P Delta Delta 415v to 220v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PHD05017 - 3P Isolating Delta Delta 5kva 3P Delta Delta 415v to 220v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P Isolating Delta Delta Transformers - 3PHD05017 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P Isolating Delta Delta Transformers
3PHD05017
3P Isolating Delta Delta Transformers 3PHD05017
3PHD05017 - 3P Isolating Delta Delta 5kva 3P Delta Delta 415v to 220v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PHD05017 - 3P Isolating Delta Delta
5kva 3P Delta Delta 415v to 220v Hardwired
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PHD05017
Product Name 3P Isolating Delta Delta Transformers
Transformer Type Isolation; Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Leaded World Series™ Power Transformers - VPL20-250 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details