Airlink Transformers 3P+N Auto Star Star Transformers 3PAS0101

Description
3PAS0101 - 3P+N Auto Star Star 10kVA 3P+N 400-230v + N Hardwired Three Phase Autowound transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Star Star connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PAS0101 - 3P+N Auto Star Star 10kVA 3P+N 400-230v + N Hardwired Three Phase Autowound transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Star Star connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P+N Auto Star Star Transformers - 3PAS0101 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P+N Auto Star Star Transformers
3PAS0101
3P+N Auto Star Star Transformers 3PAS0101
3PAS0101 - 3P+N Auto Star Star 10kVA 3P+N 400-230v + N Hardwired Three Phase Autowound transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Star Star connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PAS0101 - 3P+N Auto Star Star
10kVA 3P+N 400-230v + N Hardwired
Three Phase Autowound transformer
Three Phase plus Neutral
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Maybe used to either Step up or Step down
Star Star connection
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PAS0101
Product Name 3P+N Auto Star Star Transformers
Transformer Type Three Phase Transformers
Construction Toroidal Core
Input Voltage 400 volts
Output Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HPH5-0155 HPH5-0155LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 1182L117 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 117 volts
View Details
4 suppliers