3PAS0030 - 3P+N Auto Star Star
2500VA 3P+N 400-200v + N Hardwired
Three Phase Autowound transformer
Three Phase plus Neutral
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Maybe used to either Step up or Step down
Star Star connection
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements
| Airlink Transformers | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 3PAS0030 |
| Product Name | 3P+N Auto Star Star Transformers |
| Transformer Type | Three Phase Transformers |
| Construction | Toroidal Core |
| Input Voltage | 400 volts |
| Output Voltage | 200 volts |