Airlink Transformers 3P+Pe Auto Delta Delta Transformers 3PAD0040

Description
3PAD0040 - 3P+Pe Auto Delta Delta 2500VA 3P 415-230v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PAD0040 - 3P+Pe Auto Delta Delta 2500VA 3P 415-230v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P+Pe Auto Delta Delta Transformers - 3PAD0040 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P+Pe Auto Delta Delta Transformers
3PAD0040
3P+Pe Auto Delta Delta Transformers 3PAD0040
3PAD0040 - 3P+Pe Auto Delta Delta 2500VA 3P 415-230v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PAD0040 - 3P+Pe Auto Delta Delta
2500VA 3P 415-230v Hardwired
Three Phase Autowound transformer
Three Phase plus protected earth
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Maybe used to either Step up or Step down
Delta Delta connection
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PAD0040
Product Name 3P+Pe Auto Delta Delta Transformers
Transformer Type Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Transformer - 18872007 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 480 volts
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-223 LPD5030-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details