Airlink Transformers 3P+Pe Auto Delta Delta Transformers 3PAD0025

Description
3PAD0025 - 3P+Pe Auto Delta Delta 1000VA 3P 400-200v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements
Description
3PAD0025 - 3P+Pe Auto Delta Delta 1000VA 3P 400-200v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

Suppliers

Company
Product
Description
Supplier Links
3P+Pe Auto Delta Delta Transformers - 3PAD0025 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
3P+Pe Auto Delta Delta Transformers
3PAD0025
3P+Pe Auto Delta Delta Transformers 3PAD0025
3PAD0025 - 3P+Pe Auto Delta Delta 1000VA 3P 400-200v Hardwired Three Phase Autowound transformer Three Phase plus protected earth House in wall floor mounting steel case 1kva to 20kva Multitude of primary & Secondary voltages Maybe used to either Step up or Step down Delta Delta connection Manufactured in accordance with EN61558 CE & RoHS Compliant British Built in our own factory Contact us for a quotation on your requirements Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up , Step down and 1:1 transformers Star or Delta connection Contact us for a quotation on your requirements

3PAD0025 - 3P+Pe Auto Delta Delta
1000VA 3P 400-200v Hardwired
Three Phase Autowound transformer
Three Phase plus protected earth
House in wall floor mounting steel case
1kva to 20kva
Multitude of primary & Secondary voltages
Maybe used to either Step up or Step down
Delta Delta connection
Manufactured in accordance with EN61558 CE & RoHS Compliant
British Built in our own factory
Contact us for a quotation on your requirements
Three Phase Isolating transformers
Three Phase, Non Isolating, Auto transformers
Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type
Range from 1kva to 40kva
Step up , Step down and 1:1 transformers
Star or Delta connection
Contact us for a quotation on your requirements

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Transformers
Product Number 3PAD0025
Product Name 3P+Pe Auto Delta Delta Transformers
Transformer Type Three Phase Transformers
Construction Toroidal Core
Three Phase Configuration Delta/Delta
Input Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPD8035V Series High-Isolation Miniature Coupled Inductors - LPD8035V-683 LPD8035V-683MRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Transformers - Power Transformers - 182D240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 240 volts
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F56-350-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers