50X15MM 12V BALL, 3900RPM, 2 WIR
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 4458-YW05015012BL-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) |
| Maximum Static Pressure | 0.0790 in H2O (0.1476 Torr) |
| Maximum Sound Level | 24.5 dbA |
| Nominal Voltage | 12 volts |