176X89MM, 115V AC FAN 3200 RPM B
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 4458-KT18089115BH-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 341 SCFM (579 m³/hr) |
| Maximum Static Pressure | 0.6260 in H2O (1.17 Torr) |
| Maximum Sound Level | 61.1 dbA |
| Nominal Voltage | 115 volts |